Vicor Corporation DC DC Converters V48A12C500BG3

Description
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V48A12C500BG3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V48A12C500BG3-ND
DC DC Converters V48A12C500BG3-ND
Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 41.67A 36V - 75V Input

Buy Now Datasheet
CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * * - V48A12C500BG3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * *
V48A12C500BG3
CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * * V48A12C500BG3
CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V48A12C500BG3
1278972-V48A12C500BG3
Power Supplies Board Mount DCDC Converters - V48A12C500BG3 1278972-V48A12C500BG3
Manufacturer: Vicor Corporation Win Source Part Number: 1278972-V48A12C500BG 3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 88% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 41.67A Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: V48A12C500 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 500W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 75V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278972-V48A12C500BG3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 88%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 41.67A
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: V48A12C500
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 500W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 75V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now
Power Supplies - Board Mount - DC DC Converters - V48A12C500BG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
V48A12C500BG3
Power Supplies - Board Mount - DC DC Converters V48A12C500BG3
DC DC CONVERTER 12V 500W

DC DC CONVERTER 12V 500W

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number V48A12C500BG3-ND V48A12C500BG3 1278972-V48A12C500BG3 V48A12C500BG3
Product Name DC DC Converters CONVERTER MOD DC/DC 12V 500W Isolated 1 36V 75V 12V - - * 500W * * Power Supplies Board Mount DCDC Converters - V48A12C500BG3 Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -20 to 100 C (-4 to 212 F) -20 to 100 C (-4 to 212 F)
DC Output Current 41.67 amps
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10500-90-3u-27460 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 90 amps
View Details