Isolated Module DC DC Converter 1 Output 5V 10A 180V - 375V Input
Manufacturer: Vicor Corporation
Win Source Part Number: 798980-V300C5T50BG3
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Applications: ITE (Commercial)
Power (Watts): 50W
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 81%
Family Name: V300C5T50BG3
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.65" H (57.9mm x 36.8mm x 16.5mm)
Input Voltage MIN: 180V
Voltage Input MAX: 375V
Current - Output (Maximum): 10A
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
CONVERTER MOD DC/DC 5V 50W Isolated 1 180V 375V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm x 16.5mm) Bulk -40¦C ~ 100¦C *
DC DC CONVERTER 5V 50W
| DigiKey | Win Source Electronics | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | V300C5T50BG3-ND | 798980-V300C5T50BG3 | V300C5T50BG3 | V300C5T50BG3 |
| Product Name | DC DC Converters | Power Supplies Board Mount DCDC Converters - V300C5T50BG3 | CONVERTER MOD DC/DC 5V 50W Isolated 1 180V 375V 5V - - * 50W * * | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter | |
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount |
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Current | 10 amps |