Vicor Corporation DC DC Converters V375A12C600B

Description
Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - V375A12C600B-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V375A12C600B-ND
DC DC Converters V375A12C600B-ND
Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input

Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - V375A12C600B
1278954-V375A12C600B
Power Supplies Board Mount DCDC Converters - V375A12C600B 1278954-V375A12C600B
Manufacturer: Vicor Corporation Win Source Part Number: 1278954-V375A12C600B Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: V375A12C600 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 600W Voltage - Input (Minimum): 250V Voltage - Input (Maximum): 425V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278954-V375A12C600B
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: V375A12C600
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 600W
Voltage - Input (Minimum): 250V
Voltage - Input (Maximum): 425V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * - V375A12C600B - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * *
V375A12C600B
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * V375A12C600B
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies Power Supplies
Product Number V375A12C600B-ND 1278954-V375A12C600B V375A12C600B
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - V375A12C600B CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * *
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details