Vicor Corporation CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * V375A12C600BF2

Description
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * - V375A12C600BF2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * *
V375A12C600BF2
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * V375A12C600BF2
CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
DC DC Converters - V375A12C600BF2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
V375A12C600BF2-ND
DC DC Converters V375A12C600BF2-ND
Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input

Isolated Module DC DC Converter 1 Output 12V 50A 250V - 425V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Electronic Wholesale - V375A12C600BF2
1278955-V375A12C600BF2
Electronic Wholesale - V375A12C600BF2 1278955-V375A12C600BF2
Manufacturer: Vicor Corporation Win Source Part Number: 1278955-V375A12C600B F2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 50A Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Family Part Number: V375A12C600 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 600W Voltage - Input (Minimum): 250V Voltage - Input (Maximum): 425V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278955-V375A12C600BF2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 50A
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Family Part Number: V375A12C600
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 600W
Voltage - Input (Minimum): 250V
Voltage - Input (Maximum): 425V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Power Supplies Power Supplies Power Supplies
Product Number V375A12C600BF2 V375A12C600BF2-ND 1278955-V375A12C600BF2
Product Name CONVERTER MOD DC/DC 12V 600W Isolated 1 250V 425V 12V - - * 600W * * DC DC Converters Electronic Wholesale - V375A12C600BF2
Type DC-DC Converter DC-DC Converter; 1
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Programmable Power / Desktop Programmable DC Power - ea-psi-9360-10-dt-29599 - TPS Elektronik GmbH
Specs
Type Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Voltage 0.0 to 360.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details