Littelfuse, Inc. High Operating Temperature Varistor V14H25P

Description
The HMOV™ Varistor Series is specifically designed for applications requiring high surge energy absorption and high operating temperature of 125°C. The maximum peak surge current is rated up to 10kA (8/20μs pulse) to protect against indirect lightning strikes, switching surge transients, and abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling Test Wide operating voltage range Available with 10 mm, 14 mm, and 20 mm disks Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet
Description
The HMOV™ Varistor Series is specifically designed for applications requiring high surge energy absorption and high operating temperature of 125°C. The maximum peak surge current is rated up to 10kA (8/20μs pulse) to protect against indirect lightning strikes, switching surge transients, and abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling Test Wide operating voltage range Available with 10 mm, 14 mm, and 20 mm disks Lead-free, halogen-free, and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Operating Temperature Varistor - V14H25P - Littelfuse, Inc.
Rosemont, IL, United States
High Operating Temperature Varistor
V14H25P
High Operating Temperature Varistor V14H25P
The HMOV™ Varistor Series is specifically designed for applications requiring high surge energy absorption and high operating temperature of 125°C. The maximum peak surge current is rated up to 10kA (8/20μs pulse) to protect against indirect lightning strikes, switching surge transients, and abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling Test Wide operating voltage range Available with 10 mm, 14 mm, and 20 mm disks Lead-free, halogen-free, and RoHS compliant

The HMOV™ Varistor Series is specifically designed for applications requiring high surge energy absorption and high operating temperature of 125°C. The maximum peak surge current is rated up to 10kA (8/20μs pulse) to protect against indirect lightning strikes, switching surge transients, and abnormally fast transients. High operating temperature combined with high isolation voltage capability: 125°C and 2500V, respectively High surge current withstanding capability up to 10 kA (8/20μs pulse) Complies with 1000 cycle, –55°C to +125°C, Thermal Shock Cycling Test Wide operating voltage range Available with 10 mm, 14 mm, and 20 mm disks Lead-free, halogen-free, and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - F7749-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F7749-ND
Varistors, MOVs F7749-ND
39V 3kA Varistor 1 Circuit Through Hole Disc 14mm

39V 3kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse - 34AC7654 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse
34AC7654
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse 34AC7654
RADIAL VARISTOR 14MM ROHS/LEAD FREE / BULK

RADIAL VARISTOR 14MM ROHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V14H25P F7749-ND 34AC7654
Product Name High Operating Temperature Varistor Varistors, MOVs Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-8677-6-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details