Littelfuse, Inc. High Energy Industrial Varistor Series V131DB40

Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet
Description
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Industrial Varistor Series - V131DB40 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Industrial Varistor Series
V131DB40
High Energy Industrial Varistor Series V131DB40
The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

The DA and DB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, and transportation equipment. These UL-recognized varistors have identical ratings and specifications but differ in case construction to provide flexibility in equipment designs. DA series devices feature rigid terminals to insure secure wire contacts. Both the DA and DB series feature improved creep and strike distance capability to minimize breakdown along the package surface design that provides complete electrical isolation of the disc subassembly.

Supplier's Site Datasheet
Varistors, MOVs - F3738-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F3738-ND
Varistors, MOVs F3738-ND
205V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased

205V 40kA Varistor 1 Circuit Chassis Mount Blade Type, Encased

Buy Now Datasheet
LF Panel Mount - V131DB40 - Galco Industrial Electronics
Madison Heights, MI, United States
LF Panel Mount
V131DB40
LF Panel Mount V131DB40
DB Varistor 40mm

DB Varistor 40mm

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Galco Industrial Electronics
Product Category Varistors Varistors Varistors
Product Number V131DB40 F3738-ND V131DB40
Product Name High Energy Industrial Varistor Series Varistors, MOVs LF Panel Mount
Operating DC Voltage 228 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE33CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0603 - AMCV-0603-5R5-C500N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVR-M1608C270MTABB - TDK Corporation
Specs
Operating DC Voltage 21.6 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers