Littelfuse, Inc. Varistors, MOVs V130LT5P

Description
205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet
Description
205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V130LT5P-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V130LT5P-ND
Varistors, MOVs V130LT5P-ND
205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

205V 2.5kA Varistor 1 Circuit Through Hole Disc 10mm

Buy Now Datasheet
Metal Oxide Varistor, 175V 340V Rad; Capacitance, Cd Littelfuse - 58K7237 - Newark, An Avnet Company
Chicago, IL, United States
Metal Oxide Varistor, 175V 340V Rad; Capacitance, Cd Littelfuse
58K7237
Metal Oxide Varistor, 175V 340V Rad; Capacitance, Cd Littelfuse 58K7237
METAL OXIDE VARISTOR, 175V 340V RAD; Capacitance, Cd:450pF; Clamping Voltage 8/20us Max:340V; Clamping Voltage Vc Max:340V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

METAL OXIDE VARISTOR, 175V 340V RAD; Capacitance, Cd:450pF; Clamping Voltage 8/20us Max:340V; Clamping Voltage Vc Max:340V; Filter Terminals:Radial Leaded; Leaded Process Compatible:Yes; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V130LT5P-ND 58K7237
Product Name Varistors, MOVs Metal Oxide Varistor, 175V 340V Rad; Capacitance, Cd Littelfuse
Mounting Option Through Hole; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-2502-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details