Littelfuse, Inc. Varistors, MOVs V14MLA0805LNT

Description
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V14MLA0805LNT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V14MLA0805LNT-ND
Varistors, MOVs V14MLA0805LNT-ND
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse - 05B8510 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse
05B8510
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse 05B8510
VARISTOR, 14V, 32V, 0805; Capacitance, Cd:320pF; Clamping Voltage 8/20us Max:32V; Clamping Voltage Vc Max:32V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 14V, 32V, 0805; Capacitance, Cd:320pF; Clamping Voltage 8/20us Max:32V; Clamping Voltage Vc Max:32V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V14MLA0805LNT-ND 05B8510
Product Name Varistors, MOVs Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2501-2-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 300 & 600 Series - M&I Materials Limited
Specs
Diameter 152 mm (5.98 inch)
Mounting Option Other
Operating DC Voltage 850 volts
View Details