Littelfuse, Inc. High Energy Packaged Industrial Varistor V142BB60

Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet
Description
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Energy Packaged Industrial Varistor - V142BB60 - Littelfuse, Inc.
Rosemont, IL, United States
High Energy Packaged Industrial Varistor
V142BB60
High Energy Packaged Industrial Varistor V142BB60
The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.

The BA and BB Series transient surge suppressors are heavy-duty industrial metal-oxide varistors (MOV) designed to provide surge protection for motor controls and power supplies used in oil-drilling, mining, transportation equipment and other heavy industrial AC line applications. These UL-recognized varistors have similar package construction but differ in size and ratings. The BA modelsa are rated from 130 to 880V M(AC) . Both the BA and BB Series feature improved creep and strike capability to minimize breakdown along the package surface. This package design provides both complete electrical isolation of the disk subassembly, and rigid terminals to insure secure wire contacts. Remove 'a package surface' second occurance.See BA/BB Series Device Ratings and Specifications table for part number and brand information.

Supplier's Site Datasheet
Varistors, MOVs - F5356-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
F5356-ND
Varistors, MOVs F5356-ND
2.3kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc

2.3kV 70kA Varistor 1 Circuit Chassis Mount Encased Disc

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V142BB60 F5356-ND
Product Name High Energy Packaged Industrial Varistor Varistors, MOVs
Operating DC Voltage 2550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Varistors, MOVs - 478-2516-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details