Littelfuse, Inc. Varistors Series V14P460AUTO

Description
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant
Request a Quote Datasheet
Description
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors Series - V14P460AUTO - Littelfuse, Inc.
Rosemont, IL, United States
Varistors Series
V14P460AUTO
Varistors Series V14P460AUTO
The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant

The AUMOV® Series Varistor offers 50% greater surge withstanding capability than existing technologies on the market for low DC voltage applications. The maximum peak surge current is rated up to 5KA (8/20μs pulse) to protect sensitive automotive systems from voltage transients induced by load dump and other transient events. This AEC-Q200 (Table 10) compliant series is available in five disc sizes: 5mm, 7mm, 10mm, 14mm and 20mm. It features a wide operating voltage range from 14VAC to 42VAC and 16VDC to 50VDC. Meets the stringent quality standards of AEC-Q200 (Table 10) UL recognized Optional phenolic coating for operating temps up to 125°C High peak surge current rating and energy absorption capability Reduced footprint and volume required for voltage surge protection High resistance to thermal cycles for phenolic coating Lead free, halogen free and RoHS compliant

Supplier's Site Datasheet
Varistors, MOVs - V14P460AUTO-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V14P460AUTO-ND
Varistors, MOVs V14P460AUTO-ND
750V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm

750V 6.5kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse - 34AC7785 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse
34AC7785
Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse 34AC7785
RADIAL VARISTOR 14MM ROHS/LEAD FREE / BULK

RADIAL VARISTOR 14MM ROHS/LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V14P460AUTO V14P460AUTO-ND 34AC7785
Product Name Varistors Series Varistors, MOVs Radial Varistor 14Mm Rohs/lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE47TR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
AMCV-0603 - AMCV-0603-5R5-C300N-T - Abracon, LLC
Specs
Operating DC Voltage 5.5 volts
Operating AC Voltage 4 volts
Operating Temperature -67 to ? F (-55 to ? C)
View Details
CHIP VARISTOR - AVRL161A1R1NTA - TDK Corporation
Specs
Operating DC Voltage 90 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers