Littelfuse, Inc. CH Surface Mount Varistor Series V150CH8

Description
CH series transient surge suppressors are small, metal-oxide varistors (MOVs) manufactured in leadless chip form. They are intended for use in a variety of applications from low voltage DC to off-line board-level protection. These devices, which have significantly lower profiles than traditional radial-lead varistors, permit designers to reduce the size and weight and increase the reliability of their equipment designs. Ch series varistors are available in a voltage range from 14V to 275V V M(AC)RMS , and energy ratings up to 23J.
Request a Quote Datasheet
Description
CH series transient surge suppressors are small, metal-oxide varistors (MOVs) manufactured in leadless chip form. They are intended for use in a variety of applications from low voltage DC to off-line board-level protection. These devices, which have significantly lower profiles than traditional radial-lead varistors, permit designers to reduce the size and weight and increase the reliability of their equipment designs. Ch series varistors are available in a voltage range from 14V to 275V V M(AC)RMS , and energy ratings up to 23J.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CH Surface Mount Varistor Series - V150CH8 - Littelfuse, Inc.
Rosemont, IL, United States
CH Surface Mount Varistor Series
V150CH8
CH Surface Mount Varistor Series V150CH8
CH series transient surge suppressors are small, metal-oxide varistors (MOVs) manufactured in leadless chip form. They are intended for use in a variety of applications from low voltage DC to off-line board-level protection. These devices, which have significantly lower profiles than traditional radial-lead varistors, permit designers to reduce the size and weight and increase the reliability of their equipment designs. Ch series varistors are available in a voltage range from 14V to 275V V M(AC)RMS , and energy ratings up to 23J.

CH series transient surge suppressors are small, metal-oxide varistors (MOVs) manufactured in leadless chip form. They are intended for use in a variety of applications from low voltage DC to off-line board-level protection. These devices, which have significantly lower profiles than traditional radial-lead varistors, permit designers to reduce the size and weight and increase the reliability of their equipment designs. Ch series varistors are available in a voltage range from 14V to 275V V M(AC)RMS , and energy ratings up to 23J.

Supplier's Site Datasheet
Varistors, MOVs - 18-V150CH8DKR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V150CH8DKR-ND
Varistors, MOVs 18-V150CH8DKR-ND
150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - 18-V150CH8CT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V150CH8CT-ND
Varistors, MOVs 18-V150CH8CT-ND
150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet
Varistors, MOVs - 18-V150CH8TR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V150CH8TR-ND
Varistors, MOVs 18-V150CH8TR-ND
150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

150V 250A Varistor 1 Circuit Surface Mount, MLCV 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey
Product Category Varistors Varistors
Product Number V150CH8 18-V150CH8DKR-ND
Product Name CH Surface Mount Varistor Series Varistors, MOVs
Mounting Option Surface Mount Technology Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
CHIP VARISTOR - AVR-M1608C270MTAAB - TDK Corporation
Specs
Operating DC Voltage 21.6 volts
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
 - VMO14 Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Lead Style Radial
Diameter 14 mm (0.5512 inch)
Mounting Option Through Hole
View Details