Littelfuse, Inc. High Surge Current Radial Leaded Varistor V14E140PL2B7

Description
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.
Request a Quote Datasheet
Description
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Surge Current Radial Leaded Varistor - V14E140PL2B7 - Littelfuse, Inc.
Rosemont, IL, United States
High Surge Current Radial Leaded Varistor
V14E140PL2B7
High Surge Current Radial Leaded Varistor V14E140PL2B7
The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.

The UltraMOV Metal Oxide Varistor Series is designed for applications reqiring high peak surge current ratings and high energy absorption capability. UltraMOV varistors are primarily intended for use in AC Line Voltage applications such as Transient Voltage Surge Suppressors (TVSS), Uninterruptable Power Supplies (UPS), AC Power Taps, AC Power Meters, or other products that require voltage clamping of high transient surge currents from sources such as lightning, inductive load switching, or capacitor bank switching. These devices are produced in radial lead package sizes of 7, 10, 14, and 20mm and offered in a variety of lead forms. UltraMOVs are manufactured with recognized epoxy encapsulation and are rated for ambient temperatures up to 85°C with no derating. This Series is LASER-branded and is supplied in bulk, ammo pack (fan-fold), or tape and reel packaging.

Supplier's Site Datasheet
Varistors, MOVs - V14E140PL2B7-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V14E140PL2B7-ND
Varistors, MOVs V14E140PL2B7-ND
220V 6kA Varistor 1 Circuit Through Hole Disc 14mm

220V 6kA Varistor 1 Circuit Through Hole Disc 14mm

Buy Now Datasheet
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse - 90T9718 - Newark, An Avnet Company
Chicago, IL, United States
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse
90T9718
Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse 90T9718
RADIAL VARISTOR 14MM ROHS / LEAD FREE / BULK

RADIAL VARISTOR 14MM ROHS / LEAD FREE / BULK

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Newark, An Avnet Company
Product Category Varistors Varistors Varistors
Product Number V14E140PL2B7 V14E140PL2B7-ND 90T9718
Product Name High Surge Current Radial Leaded Varistor Varistors, MOVs Radial Varistor 14Mm Rohs / Lead Free / Bulk Littelfuse
Lead Style Radial Radial
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
Varistors, MOVs - 2019-NV73A2ATTE8.2DKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Overvoltage Protection - Varistors - Specialty - Series: ZA HiRel - 87063-042 - 87063-042 - Littelfuse, Inc.
Specs
Operating DC Voltage 132 volts
Operating AC Voltage 75 volts
View Details