Littelfuse, Inc. Varistors, MOVs V14MLA0805LT

Description
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet
Description
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - V14MLA0805LT-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
V14MLA0805LT-ND
Varistors, MOVs V14MLA0805LT-ND
18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

18.1V 40A Varistor 1 Circuit Surface Mount, MLCV 0805 (2012 Metric)

Buy Now Datasheet
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse - 05B8511 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse
05B8511
Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse 05B8511
VARISTOR, 14V, 32V, 0805; Capacitance, Cd:320pF; Clamping Voltage 8/20us Max:32V; Clamping Voltage Vc Max:32V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

VARISTOR, 14V, 32V, 0805; Capacitance, Cd:320pF; Clamping Voltage 8/20us Max:32V; Clamping Voltage Vc Max:32V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number V14MLA0805LT-ND 05B8511
Product Name Varistors, MOVs Varistor, 14V, 32V, 0805; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73S Multilayer type metal oxide varistors NEW -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10.2 volts
View Details
Metrosil Wire Ended Varistors - 100-P/W Series - M&I Materials Limited
Specs
Lead Style Radial
Diameter 26 mm (1.02 inch)
Mounting Option Through Hole
View Details