Littelfuse, Inc. Varistors, MOVs V14MLA0603NT

Description
18.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet
Description
18.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistors, MOVs - 18-V14MLA0603NTTR-ND - DigiKey
Thief River Falls, MN, United States
Varistors, MOVs
18-V14MLA0603NTTR-ND
Varistors, MOVs 18-V14MLA0603NTTR-ND
18.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

18.7V 30A Varistor 1 Circuit Surface Mount, MLCV 0603 (1608 Metric)

Buy Now Datasheet
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse - 98B2309 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse
98B2309
Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse 98B2309
VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

VARISTOR, 14V, 34.5V, 0603; Capacitance, Cd:180pF; Clamping Voltage 8/20us Max:34.5V; Clamping Voltage Vc Max:34.5V; Filter Terminals:Surface Mount; Leaded Process Compatible:Yes; Operating Temperature Max:125°C; Package / Case:0603 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Varistors Varistors
Product Number 18-V14MLA0603NTTR-ND 98B2309
Product Name Varistors, MOVs Varistor, 14V, 34.5V, 0603; Capacitance, Cd Littelfuse
Mounting Option Surface Mount Technology; Other
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit overvoltage protection type varistors - WZV-G series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Diameter 20 mm (0.7874 inch)
Operating DC Voltage 1800 volts
View Details
NV73DL Metal Oxide Varistors for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Operating DC Voltage 10 volts
View Details
Varistors, MOVs - 478-2519-1-ND - DigiKey
Specs
Mounting Option Surface Mount Technology; Other
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
2 suppliers
Varistor - Metrosil 100 & 175 Series - M&I Materials Limited
Specs
Diameter 45 mm (1.77 inch)
Mounting Option Other
Operating DC Voltage 500 volts
View Details