Microchip Technology, Inc. Single Diodes JANTXV1N5615US/TR

Description
Diode Standard 200V 1A Surface Mount D-5A
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount D-5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 150-JANTXV1N5615US/TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount D-5A

Diode Standard 200V 1A Surface Mount D-5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1205754-JANTXV1N5615US/TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1205754-JANTXV1N5615US/TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1205754-JANTXV1N5615US/TR
Win Source Part Number: 1205754-JANTXV1N5615 US/TR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Military, MIL-PRF-19500/429 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Standard Package: 1 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 500 nA @ 600 V Capacitance @ Vr, F: 45pF @ 12V, 1MHz Operating Temperature - Junction: -65°C ~ 175°C Package / Case: SQ-MELF, A Supplier Device Package: D-5A Alternative Parts (Cross-Reference): JANTXV1N5615USTR; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. HTSUS: 8541.10.0080 Mfr: Microchip Technology Other Names: 150-JANTXV1N5615US/T R

Win Source Part Number: 1205754-JANTXV1N5615US/TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Military, MIL-PRF-19500/429
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Standard Package: 1
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.6 V @ 3 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 500 nA @ 600 V
Capacitance @ Vr, F: 45pF @ 12V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: SQ-MELF, A
Supplier Device Package: D-5A
Alternative Parts (Cross-Reference): JANTXV1N5615USTR;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
HTSUS: 8541.10.0080
Mfr: Microchip Technology
Other Names: 150-JANTXV1N5615US/TR

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - JANTXV1N5615US/TR - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
JANTXV1N5615US/TR
Discrete Semiconductor Products - Diodes - Rectifiers JANTXV1N5615US/TR
DIODE GEN PURP 200V 1A D-5A

DIODE GEN PURP 200V 1A D-5A

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Diodes Diodes Rectifiers
Product Number 150-JANTXV1N5615US/TR-ND 1205754-JANTXV1N5615US/TR JANTXV1N5615US/TR
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard
VF 1.6 volts 1.6 volts
VR 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG865C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 20 amps
VRRM 150 volts
View Details
Single high-speed switching diode - BAS21J,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
6 suppliers