265V Clamp 5.7A Ipp Tvs Diode Through Hole G, Axial
TVS DIODE 175VWM 265VC G AXIAL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1086-15567-ND | JANTXV1N5613 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | G, Axial | G, Axial |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 265 volts | 265 volts |