137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA)
TVS DIODE 85.5VWM 137VC DO13
UNI-DIRECTIONAL TVS DO-13 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 150-JANTXV1N5657A-ND | JANTXV1N5657A | 33AJ5177 | JANTXV1N5657A |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Uni-Directional Tvs Do-13 Rohs Compliant Microchip | TVS Diodes |
| Configuration | Single | |||
| Package | DO-202AA, DO-13, Axial | DO-13 (DO-202AA) | DO-202AA, DO-13, Axial | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | |
| VC | 137 volts | 137 volts | 137 volts | |
| VBR | 95 volts | 95 volts | 95 volts |