IC MCU 32BIT 8.188MB FLSH 272BGA
XMC7200 - XMC7000 Microcontroller 32-bit Arm Cortex-M7
Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: XMC7000
Package: Tray
Product Status: Active
Core Processor: ARM® Cortex®-M0+, ARM® Cortex®-M7
Core Size: 32-Bit Dual-Core
Speed: 100MHz, 350MHz
Connectivity: CANbus, Ethernet, FIFO, I²C, IrDA, MMC/SD/SDIO, SPI, UART/USART
IC MCU 32BIT 8.188MB FLSH 272BGA Product overview: XMC7200D-E272K8384AA
ARM® Cortex®-M0+, ARM® Cortex®-M7 XMC7000 Microcontroller IC 32-Bit Dual-Core 100MHz, 350MHz 8.188MB (8.188M x 8) FLASH 272-BGA (16x16)
IC MCU 32BIT 8.188MB FLSH 272BGA
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 448-XMC7200D-E272K8384AA-ND | XMC7200D-E272K8384AA | 685-XMC7200D-E272K8384AA | XMC7200D-E272K8384AA | XMC7200D-E272K8384AA | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | 32-bit 32BIT 8.188MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Dual-Core | 32 Bit |
| Bits | Other; A/D 96x12b SAR | |||||
| RAM | 1000 KB | 1000 KB | 1000 KB | 1000 KB | ||
| ROM | 8188 KB | 64 KB | ||||
| ROM Type | Flash | ROM; ROM | Flash; FLASH |