Manufacturer: Texas Instruments
Win Source Part Number: 1056720-LP3974RMX/NO
Packaging: Reel - TR
Applications: Converter, Telecom
Mounting: SMD (SMT)
Number of Outputs: 20
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 100-DSBGA (4x4)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG CONV TELE 20OUT 100DSBGA Product overview: LP3974RMX/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LP3974RMX/NOPB can be used for catalog matching and distributor lookup.
IC REG CONV TELE 20OUT 100DSBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1056720-LP3974RMX/NOPB | 750-LP3974RMX/NOPB | LP3974RMX/NOPB |
| Product Name | PMIC - PMIC - Voltage Regulators - Special Purpose - LP3974RMX/NOPB | Power Management IC | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; 100-DSBGA (4x4) | Other; SMD/SMT | Other; 100-WFBGA, DSBGA |