INT. POWERSTAGE/DRIVER Product overview: IR35412MTRPBFAUMA1 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR35412MTRPBFAUM
Manufacturer: Infineon Technologies
Win Source Part Number: 906662-IR35412MTRPBF
Series: *
Features: series Voltage Regulator IC Output
Package: Reel - TR
Family Name: IR35412
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
Other Part Number: 448-IR35412MTRPBFAUM
INT. POWERSTAGE/DRIVER
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-IR35412MTRPBFAUMA1 | 906662-IR35412MTRPBFAUMA1 | IR35412MTRPBFAUMA1 |
| Product Name | Power Management IC | PMIC - PMIC - Voltage Regulators - Special Purpose - IR35412MTRPBFAUMA1 | PMIC - Voltage Regulators - Special Purpose |
| Package Type | Other; Tape & Reel (TR) | Other; Reel - TR |