Current Sense Regulator 16-SOIC
Manufacturer: Infineon Technologies
Win Source Part Number: 135099-IR21771STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 8 V to 20 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
AC Motor Controller, PDSO16, MS-013AA, SOIC-16 Product overview: IR21771STRPBF from International Rectifier is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR21771STRPBF can be used for catalog matching and distributor lookup.
AC MOTOR CONTROLLER, PDSO16
IC CURRENT SENSE 16SOIC
IC CURRENT SENSE 16SOIC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | IR21771STRPBF-ND | 135099-IR21771STRPBF | 734-IR21771STRPBF | IR21771STRPBF | IR21771STRPBF | IR21771STRPBF |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - IR21771STRPBF | SOIC Power Management IC | Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | PMIC - Current Regulation/Management |
| Package Type | SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; Other; 16-SOIC | Other; SOIC | SOIC; Other; 16-SOIC (0.295", 7.50mm Width) | SOIC |