Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP IR3541MSM01TRP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874955-IR3541MSM01TR P Operating Temperature Range: -20°C ~ 85°C (TA) Features: series Controller, DDR, Intel VR12, AMD SVI Voltage Regulator IC 2 Output 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874955-IR3541MSM01TR P Operating Temperature Range: -20°C ~ 85°C (TA) Features: series Controller, DDR, Intel VR12, AMD SVI Voltage Regulator IC 2 Output 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP - 874955-IR3541MSM01TRP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP
874955-IR3541MSM01TRP
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP 874955-IR3541MSM01TRP
Manufacturer: Infineon Technologies Win Source Part Number: 874955-IR3541MSM01TR P Operating Temperature Range: -20°C ~ 85°C (TA) Features: series Controller, DDR, Intel VR12, AMD SVI Voltage Regulator IC 2 Output 40-QFN (6x6) Package: Reel - TR Package: 40-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 40-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874955-IR3541MSM01TRP
Operating Temperature Range: -20°C ~ 85°C (TA)
Features: series Controller, DDR, Intel VR12, AMD SVI Voltage Regulator IC 2 Output 40-QFN (6x6)
Package: Reel - TR
Package: 40-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 40-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3541MSM01TRP
Power Management IC 750-IR3541MSM01TRP
IC REG CTRLR DDR 2OUT 40QFN Product overview: IR3541MSM01TRP from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3541MSM01TRP can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 40QFN Product overview: IR3541MSM01TRP from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3541MSM01TRP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3541MSM01TRP
PMIC - Voltage Regulators - Special Purpose IR3541MSM01TRP
IC REG CTRLR DDR 2OUT 40QFN

IC REG CTRLR DDR 2OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 874955-IR3541MSM01TRP 750-IR3541MSM01TRP IR3541MSM01TRP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3541MSM01TRP Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 40-QFN (6x6) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4956KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1828316P - RS Components, Ltd.
Specs
Package Type Other; SOT-25
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers