Manufacturer: Infineon Technologies
Win Source Part Number: 1046225-IR2277STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 8 V to 20 V
Accuracy: ±0.2%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC CURRENT SENSE 0.2& 16SOIC Product overview: IR2277STRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2277STRPBF can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 0.2& 16SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 1046225-IR2277STRPBF | 734-IR2277STRPBF | IR2277STRPBF |
| Product Name | PMIC - PMIC - Current Regulation/Management - IR2277STRPBF | Power Management IC | PMIC - Current Regulation/Management |
| Package Type | SOIC; Other; 16-SOIC | Other; Reel - TR |