INFINEON TECHNOLOGIES AG
IR3555AMTRPBF -- FULL HALF-BRIDGE (H BRIDGE) DRIVERS
Infineon Technologies AG
Full Half-Bridge (H Bridge) Drivers
IR3555AMTRPBF
Description
IC DRIVER GATE 60A PQFN
Description
IC DRIVER GATE 60A PQFN
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
IR3555AMTRPBF |
|
Product Name
|
Full Half-Bridge (H Bridge) Drivers |
|
Package Type
|
Other; 30-PowerVFQFN
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Other; TO-252-3-L1
IOUT
0.5000 amps
IQ
0.0060 amps
View Details
Package Type
Other; 8-WFDFN Exposed Pad
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Allegro MicroSystems Inc.
Package Type
DIP; Other; 24-PowerDIP (0.300", 7.62mm)
IOUT
0.7500 amps
VIN
4.75 to 5.25 volts
View Details