Infineon Technologies AG Voltage Regulator IC IR3629AMTRPBF

Description
IC REG CTRLR DDR 1OUT 12MLPD / series Controller, DDR Voltage Regulator IC 1 Output 12-MLPD (3x4) Product overview: IR3629AMTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3629AMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR DDR 1OUT 12MLPD / series Controller, DDR Voltage Regulator IC 1 Output 12-MLPD (3x4) Product overview: IR3629AMTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3629AMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Voltage Regulator IC
297-IR3629AMTRPBF
Voltage Regulator IC 297-IR3629AMTRPBF
IC REG CTRLR DDR 1OUT 12MLPD / series Controller, DDR Voltage Regulator IC 1 Output 12-MLPD (3x4) Product overview: IR3629AMTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3629AMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 1OUT 12MLPD / series Controller, DDR Voltage Regulator IC 1 Output 12-MLPD (3x4) Product overview: IR3629AMTRPBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3629AMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 961720-IR3629AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
961720-IR3629AMTRPBF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 961720-IR3629AMTRPBF
Win Source Part Number: 961720-IR3629AMTRPBF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel Applications: Controller, DDR Standard Package: 3,000 Mounting: SMD (SMT) Voltage - Output: Adj to 0.6V Voltage - Input: 4.5V ~ 14V Number of Outputs: 1 Package / Case: 12-VFDFN Exposed Pad Supplier Device Package: 12-MLPD (3x4) Temperature Range - Operating: -40°C ~ 125°C Alternative Parts (Cross-Reference): IR3629AMTRPBFIR3629A MTRPBF.; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: IR3629AMTRPBFDKR,IR3 629AMTRPBFCT,IR3629A MTRPBFTR Base Product Number: IR3629 Product Status: Obsolete

Win Source Part Number: 961720-IR3629AMTRPBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel
Applications: Controller, DDR
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Output: Adj to 0.6V
Voltage - Input: 4.5V ~ 14V
Number of Outputs: 1
Package / Case: 12-VFDFN Exposed Pad
Supplier Device Package: 12-MLPD (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): IR3629AMTRPBFIR3629AMTRPBF.;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: IR3629AMTRPBFDKR,IR3629AMTRPBFCT,IR3629AMTRPBFTR
Base Product Number: IR3629
Product Status: Obsolete

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3629AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3629AMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3629AMTRPBF
IC REG CTRLR DDR 1OUT 12MLPD

IC REG CTRLR DDR 1OUT 12MLPD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 297-IR3629AMTRPBF 961720-IR3629AMTRPBF IR3629AMTRPBF
Product Name Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel Other; Tape & Reel Other; 12-VFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - AAT3242ITP-QQ-T1 - 169752-AAT3242ITP-QQ-T1 - Win Source Electronics
Specs
Regulator Category Linear
Package Type Other; 12-TSOPJW
Output Voltage 2.8 volts
View Details
5 suppliers
Battery Chargers - BQ25628RYKR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 18-PowerWFQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details