Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF IR3570AMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069207-IR3570AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3570A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): LTC3887EUJ-1#WPBF; LTC3880IUJ#PBF; LTC3887IUJ#TRPBF; LTC3887IUJ#PBF; Introduction Date: August 09, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069207-IR3570AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3570A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): LTC3887EUJ-1#WPBF; LTC3880IUJ#PBF; LTC3887IUJ#TRPBF; LTC3887IUJ#PBF; Introduction Date: August 09, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF - 069207-IR3570AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF
069207-IR3570AMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF 069207-IR3570AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069207-IR3570AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3570A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 40-QFN (5x5) Alternative Parts (Cross-Reference): LTC3887EUJ-1#WPBF; LTC3880IUJ#PBF; LTC3887IUJ#TRPBF; LTC3887IUJ#PBF; Introduction Date: August 09, 2012 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069207-IR3570AMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Family Name: IR3570A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-QFN (5x5)
Alternative Parts (Cross-Reference): LTC3887EUJ-1#WPBF; LTC3880IUJ#PBF; LTC3887IUJ#TRPBF; LTC3887IUJ#PBF;
Introduction Date: August 09, 2012
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3570AMTRPBF
Power Management IC 750-IR3570AMTRPBF
IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570AMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 40QFN Product overview: IR3570AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3570AMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3570AMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3570AMTRPBF
IC REG CTRLR INTEL 2OUT 40QFN

IC REG CTRLR INTEL 2OUT 40QFN

Supplier's Site Datasheet
Special Purpose Regulators - IR3570AMTRPBF - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
IR3570AMTRPBF
Special Purpose Regulators IR3570AMTRPBF
IC REG CTRLR INTEL 2OUT 40QFN

IC REG CTRLR INTEL 2OUT 40QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 069207-IR3570AMTRPBF 750-IR3570AMTRPBF IR3570AMTRPBF IR3570AMTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3570AMTRPBF Power Management IC PMIC - Voltage Regulators - Special Purpose Special Purpose Regulators
Package Type Other; 40-QFN (5x5) Other; Tape & Reel (TR) Other; 40-VFQFN Exposed Pad Other; 40-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data