The IR2167 is a fully integrated 600V ballast control IC designed to drive fluorescent lamps with built-in PFC, half-bridge driver, and protection features. It is available in a 20-lead SOIC package with a wide body. The device operates with a supply voltage up to 15.6V and supports junction temperatures from -40°C to 125°C. It includes programmable preheat time and frequency, ignition ramp, over-current protection, and automatic restart for lamp exchange. The IC features a 15.6V internal Zener clamp on VCC and requires no PFC current sense resistor. It provides lamp filament sensing, thermal overload protection, and end-of-life detection.
IC PFC/BALLAST CNTL 47KHZ 20SOIC Product overview: IR2167STRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 47KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-IR2167STRPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-IR2167STRPBF |
| Product Name | 47KHZ Power Management IC |
| Package Type | Other; Tape & Reel (TR) |