Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP IR3563BMAU01TRP

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874959-IR3563BMAU01T RP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IR3563 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874959-IR3563BMAU01T RP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IR3563 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP - 874959-IR3563BMAU01TRP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP
874959-IR3563BMAU01TRP
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP 874959-IR3563BMAU01TRP
Manufacturer: Infineon Technologies Win Source Part Number: 874959-IR3563BMAU01T RP Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 48-QFN (6x6) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: IR3563 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (6x6) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874959-IR3563BMAU01TRP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Controller, Intel VR12, VR12.5 Voltage Regulator IC 1 Output 48-QFN (6x6)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: IR3563
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (6x6)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3563BMAU01TRP
PMIC - Voltage Regulators - Special Purpose IR3563BMAU01TRP
IC REG BUCK 48VQFN

IC REG BUCK 48VQFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 874959-IR3563BMAU01TRP IR3563BMAU01TRP
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3563BMAU01TRP PMIC - Voltage Regulators - Special Purpose
Package Type Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management - Specialized - 2312-ACT8865QI305-TDKR-ND - DigiKey
Specs
Package Type Other; 32-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers