IC CURRENT SENSE 0.5% 8DIP Product overview: IR2175 from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2175 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1186650-IR2175
Packaging: Tube
Mounting Style: Through Hole
Function: Current Sense
Output Current: 20mA
Accuracy: ±0.5%
Categories: Integrated Circuits
Supplier Device Package: 8-PDIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.irf.com
Manufacturer Package: 8-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: IR2175
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 9.5V ~ 20V
Current Sense Regulator 20mA 8-PDIP
IC CURRENT SENSE 0.5% 8DIP
IC CURRENT SENSE 0.5% 8DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-IR2175 | 1186650-IR2175 | IR2175-ND | IR2175 | IR2175 |
| Product Name | Power Management IC | PMIC - PMIC - Current Regulation/Management - IR2175 | Current Regulation/Management | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management |
| Package Type | Other; Tube | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" |