The IR2166SPBF is a 16-lead SOIC integrated circuit designed to control power factor correction and fluorescent lamp ballast operation, combining a half-bridge driver, PFC circuitry, and protection features. It operates in critical conduction mode for high power factor and low total harmonic distortion, with programmable preheat and run frequencies, over-current protection, and end-of-life shutdown. The device includes a 15.6V internal zener clamp on VCC, micropower startup consuming 150µA, and a shutdown pin with hysteresis. It supports DC bus under-voltage reset and lamp failure detection. The IC is rated for a junction temperature range of -25°C to 125°C and a maximum supply voltage of 15.6V. The 16-lead SOIC package measures 9.9mm x 3.9mm. It is qualified for operation with a high-side floating supply up to 600V and possesses latch immunity and ESD protection.
IC PFC/BALLAST CNTL 50KHZ 16SOIC Product overview: IR2166SPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KHZ. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 50KHZ, Power Management IC, Lighting, Ballast Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 751-IR2166SPBF can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 751-IR2166SPBF |
| Product Name | 50KHZ Power Management IC |
| Package Type | Other; Tube |