Infineon Technologies AG Power Management IC IR3565AMTRPBF

Description
IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3565AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3565AMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3565AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3565AMTRPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Management IC - 750-IR3565AMTRPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
750-IR3565AMTRPBF
Power Management IC 750-IR3565AMTRPBF
IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3565AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3565AMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 48QFN Product overview: IR3565AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3565AMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3565AMTRPBF - 205270-IR3565AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3565AMTRPBF
205270-IR3565AMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3565AMTRPBF 205270-IR3565AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 205270-IR3565AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 48-QFN (6x6) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 205270-IR3565AMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 48-QFN (6x6)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3565AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3565AMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3565AMTRPBF
IC REG CTRLR INTEL 2OUT 48QFN

IC REG CTRLR INTEL 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 750-IR3565AMTRPBF 205270-IR3565AMTRPBF IR3565AMTRPBF
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - IR3565AMTRPBF PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; 48-QFN (6x6) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4940KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Switching Regulators - 1220359 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck controller
Output Voltage Type Fixed
Package Type Other; Sop
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
TEXAS INSTRUMENTS 78SR105HC Linear Regulator DC/DC Converter, Fixed, Through Hole, 1 Output, 5 V, 1.5 A - 815-78SR105HC - Utmel Electronic Limited
Specs
Regulator Category Linear
Package Type Other; 3-SIP Module
Output Voltage 5 volts
View Details