Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF IR3596MTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046294-IR3596MTRPBF Packaging: Reel - TR Applications: Controller, DDR, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1046294-IR3596MTRPBF Packaging: Reel - TR Applications: Controller, DDR, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF - 1046294-IR3596MTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF
1046294-IR3596MTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF 1046294-IR3596MTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 1046294-IR3596MTRPBF Packaging: Reel - TR Applications: Controller, DDR, Intel VR12 Mounting: SMD (SMT) Voltage - Input: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 28-QFN (4x4) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 1046294-IR3596MTRPBF
Packaging: Reel - TR
Applications: Controller, DDR, Intel VR12
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 28-QFN (4x4)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3596MTRPBF
Power Management IC 750-IR3596MTRPBF
IC REG CTRLR DDR INTEL 28QFN Product overview: IR3596MTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3596MTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR INTEL 28QFN Product overview: IR3596MTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3596MTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3596MTRPBF
PMIC - Voltage Regulators - Special Purpose IR3596MTRPBF
IC REG CTRLR DDR INTEL 28QFN

IC REG CTRLR DDR INTEL 28QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1046294-IR3596MTRPBF 750-IR3596MTRPBF IR3596MTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3596MTRPBF Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 28-QFN (4x4) Other; Tape & Reel (TR) Other; 28-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25619RTWR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LED Drivers - A6284KLPTR-T-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs
View Details
Power Distribution Switches, Load Drivers - AUIPS7111S - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-5, D²Pak (4 Leads + Tab), TO-263BB
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 1221513 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details