Infineon Technologies AG Current Regulation/Management IR2172SPBF

Description
Current Sense Regulator 20mA 8-SOIC
Request a Quote Datasheet
Description
Current Sense Regulator 20mA 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - IR2172SPBF-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
IR2172SPBF-ND
Current Regulation/Management IR2172SPBF-ND
Current Sense Regulator 20mA 8-SOIC

Current Sense Regulator 20mA 8-SOIC

Buy Now Datasheet
Power Management IC - 734-IR2172SPBF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Power Management IC
734-IR2172SPBF
Power Management IC 734-IR2172SPBF
IC CURRENT SENSE 8SOIC Product overview: IR2172SPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2172SPBF can be used for catalog matching and distributor lookup.

IC CURRENT SENSE 8SOIC Product overview: IR2172SPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2172SPBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Current Regulation/Management - IR2172SPBF - 129752-IR2172SPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - IR2172SPBF
129752-IR2172SPBF
PMIC - PMIC - Current Regulation/Management - IR2172SPBF 129752-IR2172SPBF
Manufacturer: Infineon Technologies Win Source Part Number: 129752-IR2172SPBF Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 9.5 V to 20 V Output Current: 20mA Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Sense Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 129752-IR2172SPBF
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 9.5 V to 20 V
Output Current: 20mA
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - IR2172SPBF - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
IR2172SPBF
Current Regulation/Management IR2172SPBF
IC CURRENT SENSE 8SOIC

IC CURRENT SENSE 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number IR2172SPBF-ND 734-IR2172SPBF 129752-IR2172SPBF IR2172SPBF
Product Name Current Regulation/Management Power Management IC PMIC - PMIC - Current Regulation/Management - IR2172SPBF Current Regulation/Management
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 8-SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25125YFPR - ODG (Origin Data Global)
Specs
Package Type Other; 25-XFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5947GETTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-VFQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3300ARTZ-3.2-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details