Current Sense Regulator 1mA 8-SOIC
IC CURRENT SENSE 8SOIC Product overview: IR2171STR from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2171STR can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 283908-IR2171
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 9.5 V to 20 V
Output Current: 1mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC CURRENT SENSE 8SOIC
IC CURRENT SENSE 8SOIC
IC CURRENT SENSE 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators |
| Product Number | IR2171STR-ND | 734-IR2171STR | 283908-IR2171 | IR2171STR | IR2171STR | IR2171STR |
| Product Name | Current Regulation/Management | Power Management IC | PMIC - PMIC - Current Regulation/Management - IR2171STR | Current Regulation/Management | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC |