IC CURRENT SENSE 0.5% 8SOIC Product overview: IR2175STRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2175STRPBF can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 017376-IR2175STRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 9.5 V to 20 V
Output Current: 20mA
Accuracy: ±0.5%
Family Name: IR2175S
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Sense
Alternative Parts (Cross-Reference): BD95820F-LB; CSA-1V-G; BD95820F-LBE2 ; CSA-1V;
Introduction Date: April 09, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Current Sense Regulator 20mA 8-SOIC
Current Sense Regulator 20mA 8-SOIC
Current Sense Regulator 20mA 8-SOIC
IC CURRENT SENSE 0.5% 8SOIC
IC CURRENT SENSE 0.5% 8SOIC
IC CURRENT SENSE 0.5% 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-IR2175STRPBF | 017376-IR2175STRPBF | IR2175SPBFCT-ND | IR2175STRPBF | IR2175STRPBF | IR2175STRPBF |
| Product Name | Power Management IC | PMIC - PMIC - Current Regulation/Management - IR2175STRPBF | Current Regulation/Management | PMIC - Current Regulation/Management | Integrated Circuits (ICs) - PMIC - Current Regulation-Management | Current Regulation/Management |
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |