Manufacturer: Infineon Technologies
Win Source Part Number: 1046288-IR3575MTRPBF
Packaging: Reel - TR
Features: Bootstrap Circuit, Diode Emulation, Status Flag
Applications: Synchronous Buck Converters, Voltage Regulators
Mounting: SMD (SMT)
Technology: Power MOSFET
Fault Protection: Over Temperature, UVLO
Voltage - Load: 4.5 V to 15 V
Load Type: Inductive
Current - Peak Output: 90A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 32-PQFN (6x6)
Supply Voltage - Operating: 4.5 V to 7 V
Channel Output Current: 60A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
IC HALF BRIDGE DRIVER 60A 32QFN Product overview: IR3575MTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60A, Power Management IC, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-IR3575MTRPBF can be used for catalog matching and distributor lookup.
IC REG BUCK SYNC ADJ 60A 32PQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1046288-IR3575MTRPBF | 746-IR3575MTRPBF | IR3575MTRPBF |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - IR3575MTRPBF | 60A Power Management IC | Full Half-Bridge (H Bridge) Drivers |
| Package Type | Other; 32-PQFN (6x6) | Other; Tape & Reel (TR) | Other; 32-PowerWFQFN |