Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF IR3538AMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 776975-IR3538AMTRPBF Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Mounting: SMD Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3538 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Introduction Date: September 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 776975-IR3538AMTRPBF Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Mounting: SMD Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3538 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Introduction Date: September 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF - 776975-IR3538AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF
776975-IR3538AMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF 776975-IR3538AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 776975-IR3538AMTRPBF Packaging: Reel package Operating Temperature Range: -20°C ~ 85°C Package: 56-VFQFN Exposed Pad Applications: Controller, DDR, Intel VR12, AMD SVI, PVI Mounting: SMD Voltage - Input: 3.3V Number of Outputs: 2 Family Name: IR3538 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (8x8) Introduction Date: September 11, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 776975-IR3538AMTRPBF
Packaging: Reel package
Operating Temperature Range: -20°C ~ 85°C
Package: 56-VFQFN Exposed Pad
Applications: Controller, DDR, Intel VR12, AMD SVI, PVI
Mounting: SMD
Voltage - Input: 3.3V
Number of Outputs: 2
Family Name: IR3538
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (8x8)
Introduction Date: September 11, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3538AMTRPBF
Power Management IC 750-IR3538AMTRPBF
IC REG CTRLR DDR 2OUT 56QFN Product overview: IR3538AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3538AMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR DDR 2OUT 56QFN Product overview: IR3538AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3538AMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3538AMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3538AMTRPBF
IC REG CTRLR DDR 2OUT 56QFN

IC REG CTRLR DDR 2OUT 56QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 776975-IR3538AMTRPBF 750-IR3538AMTRPBF IR3538AMTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3538AMTRPBF Power Management IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; 56-VFQFN Exposed Pad Other; Tape & Reel (TR) Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear - AAT3237IGU-3.3-T1 - 076748-AAT3237IGU-3.3-T1 - Win Source Electronics
Specs
Regulator Category Linear
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SOT-23-6
View Details
2 suppliers
5A SOIC Voltage Regulator IC - 739-A8447SLJTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; SOP
View Details
6 suppliers
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details
Power Distribution Switches, Load Drivers - BTS3080TFATMA1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63
Special Features Auto Restart
View Details