Manufacturer: Infineon Technologies
Win Source Part Number: 1046204-IR2175PBF
Packaging: Tube/Rail
Mounting: Through Hole
Voltage - Input: 9.5 V to 20 V
Output Current: 20mA
Accuracy: ±0.5%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DIP
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Current Sense Regulator 20mA 8-PDIP
IC CURRENT SENSE 0.5% 8DIP Product overview: IR2175PBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR2175PBF can be used for catalog matching and distributor lookup.
IC CURRENT SENSE 0.5% 8DIP
POWER SUPPLY SUPPORT CIRCUIT, FI
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1046204-IR2175PBF | IR2175PBF-ND | 734-IR2175PBF | IR2175PBF | IR2175PBF |
| Product Name | PMIC - PMIC - Current Regulation/Management - IR2175PBF | Current Regulation/Management | Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | DIP; Other; 8-DIP | DIP; Other; "8-DIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-DIP (0.300", 7.62mm) |