Infineon Technologies AG PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF IR3567AMTRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 069206-IR3567AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 069206-IR3567AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF - 069206-IR3567AMTRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF
069206-IR3567AMTRPBF
PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF 069206-IR3567AMTRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 069206-IR3567AMTRPBF Packaging: Reel - TR Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 56-QFN (7x7) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 069206-IR3567AMTRPBF
Packaging: Reel - TR
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 56-QFN (7x7)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-IR3567AMTRPBF
Power Management IC 750-IR3567AMTRPBF
IC REG CTRLR INTEL 2OUT 56QFN Product overview: IR3567AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3567AMTRPBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 56QFN Product overview: IR3567AMTRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-IR3567AMTRPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3567AMTRPBF
PMIC - Voltage Regulators - Special Purpose IR3567AMTRPBF
IC REG CTRLR INTEL 2OUT 56QFN

IC REG CTRLR INTEL 2OUT 56QFN

Supplier's Site Datasheet
IC REG CTRLR DL BUCK PWM 56QFN - 376-IR3567AMTRPBF - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR DL BUCK PWM 56QFN
376-IR3567AMTRPBF
IC REG CTRLR DL BUCK PWM 56QFN 376-IR3567AMTRPBF
IC REG CTRLR DL BUCK PWM 56QFN

IC REG CTRLR DL BUCK PWM 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 069206-IR3567AMTRPBF 750-IR3567AMTRPBF IR3567AMTRPBF 376-IR3567AMTRPBF
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - IR3567AMTRPBF Power Management IC PMIC - Voltage Regulators - Special Purpose IC REG CTRLR DL BUCK PWM 56QFN
Package Type Other; 56-QFN (7x7) Other; Tape & Reel (TR) Other; 56-VFQFN Exposed Pad Other; 56-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1460453 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Gate Drivers - 2EDN7533FXTMA1 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details