Infineon Technologies AG PMIC - PMIC - Current Regulation/Management - IR2277SPBF IR2277SPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 283916-IR2277S Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Accuracy: ±0.2% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Current Sense Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 283916-IR2277S Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Accuracy: ±0.2% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Current Sense Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - IR2277SPBF - 283916-IR2277S - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - IR2277SPBF
283916-IR2277S
PMIC - PMIC - Current Regulation/Management - IR2277SPBF 283916-IR2277S
Manufacturer: Infineon Technologies Win Source Part Number: 283916-IR2277S Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 8 V to 20 V Accuracy: ±0.2% Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC Purpose: Current Sense Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 45

Manufacturer: Infineon Technologies
Win Source Part Number: 283916-IR2277S
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 8 V to 20 V
Accuracy: ±0.2%
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC
Purpose: Current Sense
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 45

Buy Now Datasheet
PMIC - Current Regulation/Management - IR2277SPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
IR2277SPBF
PMIC - Current Regulation/Management IR2277SPBF
IC CURRENT SENSE 0.2& 16SOIC

IC CURRENT SENSE 0.2& 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 283916-IR2277S IR2277SPBF
Product Name PMIC - PMIC - Current Regulation/Management - IR2277SPBF PMIC - Current Regulation/Management
Package Type SOIC; Other; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1658343 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Adjustable / Variable
Package Type Other; Sot-223
View Details
Battery Chargers - BQ24004PWP - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 20-PowerTSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details