Infineon Technologies AG PMIC - PMIC - Current Regulation/Management - IR22771STRPBF IR22771STRPBF

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874936-IR22771STRPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IR22771SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874936-IR22771STRPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IR22771SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - IR22771STRPBF - 874936-IR22771STRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - IR22771STRPBF
874936-IR22771STRPBF
PMIC - PMIC - Current Regulation/Management - IR22771STRPBF 874936-IR22771STRPBF
Manufacturer: Infineon Technologies Win Source Part Number: 874936-IR22771STRPBF Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator - - 16-SOIC Package: Reel - TR Package: 16-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: IR22771SPBF Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Infineon Technologies
Win Source Part Number: 874936-IR22771STRPBF
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator - - 16-SOIC
Package: Reel - TR
Package: 16-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: IR22771SPBF
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Power Management IC
734-IR22771STRPBF
Power Management IC 734-IR22771STRPBF
IC CURRENT SENSE 16SOIC Product overview: IR22771STRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR22771STRPBF can be used for catalog matching and distributor lookup.

IC CURRENT SENSE 16SOIC Product overview: IR22771STRPBF from Infineon Technologies is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-IR22771STRPBF can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Current Regulation/Management - IR22771STRPBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
IR22771STRPBF
PMIC - Current Regulation/Management IR22771STRPBF
IC CURRENT SENSE 16SOIC

IC CURRENT SENSE 16SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 874936-IR22771STRPBF 734-IR22771STRPBF IR22771STRPBF
Product Name PMIC - PMIC - Current Regulation/Management - IR22771STRPBF Power Management IC PMIC - Current Regulation/Management
Package Type SOIC; Other; 16-SOIC Other; 16-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ25070DQCT - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 10-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A3941KLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Gate Drivers - 2EDF7275KXUMA2 - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type Other; 13-TFLGA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2444524 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 1.5 amps
View Details