Infineon Technologies AG Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose IR3566BMTR1PBF

Description
Win Source Part Number: 1065434-IR3566BMTR1P BF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Standard Package: 750 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IR3566BMTR1PBFIR3566 BMTR1PBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001527710 Base Product Number: IR3566 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1065434-IR3566BMTR1P BF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Standard Package: 750 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IR3566BMTR1PBFIR3566 BMTR1PBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001527710 Base Product Number: IR3566 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1065434-IR3566BMTR1PBF - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1065434-IR3566BMTR1PBF
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1065434-IR3566BMTR1PBF
Win Source Part Number: 1065434-IR3566BMTR1P BF Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tape & Reel (TR) Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Standard Package: 750 Mounting: SMD (SMT) Voltage - Input: 3.3V Number of Outputs: 2 Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): IR3566BMTR1PBFIR3566 BMTR1PBF.; ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: SP001527710 Base Product Number: IR3566 Product Status: Obsolete

Win Source Part Number: 1065434-IR3566BMTR1PBF
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tape & Reel (TR)
Applications: Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Standard Package: 750
Mounting: SMD (SMT)
Voltage - Input: 3.3V
Number of Outputs: 2
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): IR3566BMTR1PBFIR3566BMTR1PBF.;
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: SP001527710
Base Product Number: IR3566
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
QFN Voltage Regulator IC
297-IR3566BMTR1PBF
QFN Voltage Regulator IC 297-IR3566BMTR1PBF
IC REG CTRLR INTEL 2OUT 48QFN / series Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Voltage Regulator IC 2 Output 48-QFN (6x6) Product overview: IR3566BMTR1PBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3566BMTR1PBF can be used for catalog matching and distributor lookup.

IC REG CTRLR INTEL 2OUT 48QFN / series Controller, Intel VR12, VR12.5, AMD SVI1, SVI2 Voltage Regulator IC 2 Output 48-QFN (6x6) Product overview: IR3566BMTR1PBF from Infineon Technologies is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, QFN, Voltage Regulator IC, IGBT Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 297-IR3566BMTR1PBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - IR3566BMTR1PBF - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
IR3566BMTR1PBF
PMIC - Voltage Regulators - Special Purpose IR3566BMTR1PBF
IC REG CTRLR INTEL 2OUT 48QFN

IC REG CTRLR INTEL 2OUT 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1065434-IR3566BMTR1PBF 297-IR3566BMTR1PBF IR3566BMTR1PBF
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose QFN Voltage Regulator IC PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tape & Reel (TR) Other; Tape & Reel (TR) Other; 48-VFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

IC REGSTR BUFF 28-56BIT 160NFBGA - 815-74SSTUB32865AZJBR - Utmel Electronic Limited
Specs
Package Type Other; 160-TFBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Regulator Category Switching
View Details
Two-Channel Synchronous Boost/Buck/Buck-Boost Controller with SPI Interface - A81850KETSR - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 32-Pin eTSSOP
View Details