Torex Semiconductor, Ltd. 1.8V 150MA Voltage Regulator IC XC6504A1819R-G

Description
IC REG LIN 1.8V 150MA USPQ-4B04 Product overview: XC6504A1819R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6504A1819R-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LIN 1.8V 150MA USPQ-4B04 Product overview: XC6504A1819R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6504A1819R-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 150MA Voltage Regulator IC
776-XC6504A1819R-G
1.8V 150MA Voltage Regulator IC 776-XC6504A1819R-G
IC REG LIN 1.8V 150MA USPQ-4B04 Product overview: XC6504A1819R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6504A1819R-G can be used for catalog matching and distributor lookup.

IC REG LIN 1.8V 150MA USPQ-4B04 Product overview: XC6504A1819R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6504A1819R-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - XC6504A1819R-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
XC6504A1819R-G-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6504A1819R-G-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPQ-4B04

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPQ-4B04

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 964047-XC6504A1819R-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
964047-XC6504A1819R-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 964047-XC6504A1819R-G
Win Source Part Number: 964047-XC6504A1819R- G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 150mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.8V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: USPQ-4B04 Temperature Range - Operating: -40°C ~ 85°C (TA) Protection Features: Over Current ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 1.27 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Base Product Number: XC6504 Voltage Dropout (Max): 1.4V @ 150mA

Win Source Part Number: 964047-XC6504A1819R-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 150mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.8V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: USPQ-4B04
Temperature Range - Operating: -40°C ~ 85°C (TA)
Protection Features: Over Current
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 1.27 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Base Product Number: XC6504
Voltage Dropout (Max): 1.4V @ 150mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6504A1819R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6504A1819R-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6504A1819R-G
IC REG LIN 1.8V 150MA USPQ-4B04

IC REG LIN 1.8V 150MA USPQ-4B04

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6504A1819R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6504A1819R-G
PMIC - Voltage Regulators - Linear XC6504A1819R-G
IC REG LIN 1.8V 150MA USPQ-4B04

IC REG LIN 1.8V 150MA USPQ-4B04

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-XC6504A1819R-G XC6504A1819R-G-ND 964047-XC6504A1819R-G XC6504A1819R-G XC6504A1819R-G
Product Name 1.8V 150MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR)
Output Voltage 1.8 volts 1.8 volts 1.8 volts
IOUT 0.1500 amps 0.1500 amps 0.1500 amps 0.1500 amps
Dropout Voltage 0.9900 volts 1.4 volts 1.4 volts
Unlock Full Specs
to access all available technical data