DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
216
217
218
219
220
221
222
223
224
225
226
227
228
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 10V 300MA 6-USPC | |
| IC REG LINEAR 11V 300MA 6-USPC | |
| IC REG LINEAR 12V 300MA 6-USPC | |
| IC REG LINEAR 13V 300MA SOT89-5 | |
| IC REG LINEAR 15V 300MA SOT89-5 | |
| IC REG LINEAR 18V 150MA SOT89 | |
| IC REG LINEAR 2.5V 300MA SOT89-5 | |
| IC REG LINEAR 3.3V 300MA 6-USPC | |
| IC REG LINEAR 4.5V 300MA SOT89-5 | |
| IC REG LINEAR 5V 300MA 6-USPC | |
| IC REG LINEAR 6.5V 300MA 6-USPC | |
| IC REG LINEAR 6V 300MA 6-USPC | |
| IC REG LINEAR 7V 300MA 6-USPC | |
| IC REG LINEAR 8V 300MA 6-USPC | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-SOPFD | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-89-5 |
| << Prev | Next >> |