Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02
IC REG LIN 3.4V 150MA USPN-4B02
IC REG LIN 3.4V 150MA USPN-4B02
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | XC6504A3417R-G-ND | XC6504A3417R-G | XC6504A3417R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; 4-XFDFN | ||
| Special Features | Input Overcurrent Protection | Enable |