Torex Semiconductor, Ltd. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators XC6503D121GR-G

Description
IC REG LINEAR 1.2V 500MA 4-USP
Request a Quote Datasheet
Description
IC REG LINEAR 1.2V 500MA 4-USP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6503D121GR-GCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6503D121GR-GCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6503D121GR-GCT-ND
IC REG LINEAR 1.2V 500MA 4-USP

IC REG LINEAR 1.2V 500MA 4-USP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6503D121GR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6503D121GR-GTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6503D121GR-GTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 893-XC6503D121GR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
893-XC6503D121GR-GDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 893-XC6503D121GR-GDKR-ND
IC REG LINEAR 1.2V 500MA 4-USP

IC REG LINEAR 1.2V 500MA 4-USP

Buy Now Datasheet
Singapore, Singapore
1.2V 500MA Voltage Regulator IC
776-XC6503D121GR-G
1.2V 500MA Voltage Regulator IC 776-XC6503D121GR-G
IC REG LINEAR 1.2V 500MA 4USP Product overview: XC6503D121GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6503D121GR-G can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.2V 500MA 4USP Product overview: XC6503D121GR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6503D121GR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1141131-XC6503D121GR-G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1141131-XC6503D121GR-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1141131-XC6503D121GR-G
Win Source Part Number: 1141131-XC6503D121GR -G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 6V Voltage - Output (Min/Fixed): 1.2V Package / Case: 4-UDFN Exposed Pad Supplier Device Package: 4-USP (1.2x1.6) Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 30 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Torex Semiconductor Ltd Other Names: Q9764477 Base Product Number: XC6503 Voltage Dropout (Max): 0.25V @ 300mA

Win Source Part Number: 1141131-XC6503D121GR-G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.2V
Package / Case: 4-UDFN Exposed Pad
Supplier Device Package: 4-USP (1.2x1.6)
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 30 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Torex Semiconductor Ltd
Other Names: Q9764477
Base Product Number: XC6503
Voltage Dropout (Max): 0.25V @ 300mA

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - XC6503D121GR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
XC6503D121GR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear XC6503D121GR-G
IC REG LINEAR 1.2V 500MA 4USP

IC REG LINEAR 1.2V 500MA 4USP

Supplier's Site
PMIC - Voltage Regulators - Linear - XC6503D121GR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
XC6503D121GR-G
PMIC - Voltage Regulators - Linear XC6503D121GR-G
IC REG LINEAR 1.2V 500MA 4USP

IC REG LINEAR 1.2V 500MA 4USP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 893-XC6503D121GR-GCT-ND 776-XC6503D121GR-G 1141131-XC6503D121GR-G XC6503D121GR-G XC6503D121GR-G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.2V 500MA Voltage Regulator IC Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; 4-UDFN Exposed Pad Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data