DigiKey Datasheets for IC Voltage Regulators
IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more
Page:
1
50
100
150
160
170
180
190
200
210
213
214
215
216
217
218
219
220
221
222
223
224
225
230
240
245
| Product Name | Notes |
|---|---|
| IC REG LINEAR 1.5V 1A SOT-26W | |
| IC REG LINEAR 1.8V 1A 6-USPC | |
| IC REG LINEAR 15.5V 150MA 6-USPC | |
| IC REG LINEAR 15V 150MA SOT-25 | |
| IC REG LINEAR 16V 150MA SOT89-5 | |
| IC REG LINEAR 3.3V 150MA 6-USPC | |
| IC REG LINEAR 3V 150MA SOT-25 | |
| IC REG LINEAR 5V 150MA 6-USPC | |
| IC REG LINEAR 5V 150MA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5 | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A 6-USPC (1.8x2) | |
| Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W |
| << Prev | Next >> |