Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 852946-XC6504A301NR-
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: XC6504
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LINEAR 3V 150MA SSOT24 Product overview: XC6504A301NR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6504A301NR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 3V 150MA SSOT24
IC REG LINEAR 3V 150MA SSOT24
IC REG LINEAR 3V 150MA SSOT24
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6504A301NR-G-ND | 852946-XC6504A301NR-G | 776-XC6504A301NR-G | XC6504A301NR-G | XC6504A301NR-G | XC6504A301NR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - XC6504A301NR-G | 3V 150MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SC-82 | Other; Reel - TR | Other; Tape & Reel (TR) | Other; SC-82 | ||
| Special Features | Input Overcurrent Protection | Enable |