DigiKey Datasheets for IC Voltage Regulators

IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output voltage constant over a wide range of load variations.
IC Voltage Regulators: Learn more

Page: 1 50 100 150 160 170 180 190 200 210 215 216 217 218 219 220 221 222 223 224 225 226 227 230 240 245
Product Name Notes
IC REG LINEAR 10V 150MA SOT89
IC REG LINEAR 12V 150MA SOT89
IC REG LINEAR 12V 150MA TO252
IC REG LINEAR 15V 150MA TO252
IC REG LINEAR 3V 150MA TO252
IC REG LINEAR 5V 150MA SOT89
IC REG LINEAR 5V 150MA TO252
IC REG LINEAR 6V 150MA SOT89
IC REG LINEAR 8V 150MA TO252
IC REG LINEAR 9V 150MA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA TO-252
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TO-252

<< Prev Next >>