IC REG LIN 1.2V 300MA LGA-4B01
IC REG LIN 1.2V 300MA LGA-4B01
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01
IC REG LIN 1.2V 300MA LGA-4B01 Product overview: XC6229H1211R-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 300MA, LGA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 300MA, LGA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6229H1211R-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903803-XC6229H1211R-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 300mA LGA-4B01
Package: 4-XFLGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6229
Categories: Integrated Circuits (ICs)
Case / Package: LGA-4B01
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG LIN 1.2V 300MA LGA-4B01
IC REG LIN 1.2V 300MA LGA-4B01
IC REG LIN 1.2V 300MA LGA-4B01
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 893-XC6229H1211R-GCT-ND | 776-XC6229H1211R-G | 903803-XC6229H1211R-G | XC6229H1211R-G | XC6229H1211R-G | XC6229H1211R-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 300MA LGA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - XC6229H1211R-G | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-XFLGA | Other; Tape & Reel (TR) | Other; LGA-4B01 | Other; 4-XFLGA | ||
| Special Features | Input Overcurrent Protection | Enable |